Triac & SCR Output Optocouplers SO-6 ZERO TRIAC Product overview: MOC3043SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3043SM can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers SO-6 ZERO TRIAC
OPTOCOUPLER; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:30mA; No. of Channels:1 RoHS Compliant: Yes
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 kV, 400 V, Surface Mount DIP, 6 RoHS Compliant: Yes
60mA 400V 1.25V Two-way thyristor SMD-6P Optocouplers - Thyristor Signal Output ROHS
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8066033P | 1663636 | 904-MOC3043SM | MOC3043SM-ND | MOC3043SM | 78K6091 | 95W3501 | MOC3043SM |
| Product Name | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler; Optocoupler Case Style Onsemi | Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 400 V, Surface Mount Dip, 6 Rohs Compliant Onsemi | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output |
| Input | AC | AC | 30mA | |||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||||
| Mounting Option | DIP | Surface mount | Tube | Surface Mount | Surface Mount DIP | |||
| Output | Phototriac | PhotoTriac | Triac |