ISOCOM, Inc. Triac, SCR Output Optoisolators MOC3022X

Description
Optoisolator Triac Output 5300Vrms 1 Channel
Request a Quote Datasheet
Description
Optoisolator Triac Output 5300Vrms 1 Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3022X-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3022X-ND
Triac, SCR Output Optoisolators MOC3022X-ND
Optoisolator Triac Output 5300Vrms 1 Channel

Optoisolator Triac Output 5300Vrms 1 Channel

Buy Now Datasheet
Octocouplers 1806-MOC3022X
6 Pin Random Phase Triac, Optocoupler

6 Pin Random Phase Triac, Optocoupler

Supplier's Site Datasheet
ISOCOM MOC3022X Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 Pins - 403-MOC3022X - Utmel Electronic Limited
Hong Kong, China
ISOCOM MOC3022X Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 Pins
403-MOC3022X
ISOCOM MOC3022X Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 Pins 403-MOC3022X
ISOCOM MOC3022X Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 Pins

ISOCOM MOC3022X Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 Pins

Supplier's Site
Optocoupler, Dip-6, Triac O/p, 5.3Kv; Optocoupler Case Style Isocom - 40P0464 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Triac O/p, 5.3Kv; Optocoupler Case Style Isocom
40P0464
Optocoupler, Dip-6, Triac O/p, 5.3Kv; Optocoupler Case Style Isocom 40P0464
OPTOCOUPLER, DIP-6, TRIAC O/P, 5.3KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TRIAC O/P, 5.3KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3022X-ND 1806-MOC3022X 403-MOC3022X 40P0464
Product Name Triac, SCR Output Optoisolators Octocouplers ISOCOM MOC3022X Triac Output Optocoupler, Non Zero Crossing, Non Zero Crossing, 5.3 kV, 400 V, DIP, 6 Pins Optocoupler, Dip-6, Triac O/p, 5.3Kv; Optocoupler Case Style Isocom
Output Triac Triac Output Triac
Package Type "6-DIP (0.300"", 7.62mm)" Tube
Mounting Option Through Hole 6-DIP (0.300, 7.62mm) DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI2004ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details