OPTOISOLATOR 5.3KV TRIAC 6SMD Product overview: MOC3020XSM from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3020XSM can be used for catalog matching and distributor lookup.
6 Pin Random Phase Triac, Optocoupler
Optoisolator Triac Output 5300Vrms 1 Channel
OPTOCOUPLER, SMDIP-6, TRIAC O/P, 5.3KV; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3020XSM | 1806-MOC3020XSM | MOC3020XSM-ND | 40P0461 |
| Product Name | 5.3KV Signal Isolator and Optocoupler | Octocouplers | Triac, SCR Output Optoisolators | Optocoupler, Smdip-6, Triac O/p, 5.3Kv; Optocoupler Case Style Isocom |
| Output | Triac | Triac Output | Triac | |
| Mounting Option | Tube | Surface Mount | Surface Mount DIP | |
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |