ISOCOM, Inc. Octocouplers MOC3023X

Description
6 Pin Random Phase Triac, Optocoupler
Request a Quote Datasheet
Description
6 Pin Random Phase Triac, Optocoupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octocouplers 1806-MOC3023X
6 Pin Random Phase Triac, Optocoupler

6 Pin Random Phase Triac, Optocoupler

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - MOC3023X-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3023X-ND
Triac, SCR Output Optoisolators MOC3023X-ND
Optoisolator Triac Output 5300Vrms 1 Channel

Optoisolator Triac Output 5300Vrms 1 Channel

Buy Now Datasheet
Singapore, Singapore
5.3KV Signal Isolator and Optocoupler
904-MOC3023X
5.3KV Signal Isolator and Optocoupler 904-MOC3023X
OPTOISOLATOR 5.3KV TRIAC 6DIP Product overview: MOC3023X from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3023X can be used for catalog matching and distributor lookup.

OPTOISOLATOR 5.3KV TRIAC 6DIP Product overview: MOC3023X from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5.3KV, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3023X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom - 40P0466 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom
40P0466
Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom 40P0466
OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TRIAC O/P; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:10mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1806-MOC3023X MOC3023X-ND 904-MOC3023X 40P0466
Product Name Octocouplers Triac, SCR Output Optoisolators 5.3KV Signal Isolator and Optocoupler Optocoupler, Dip-6, Triac O/p; Optocoupler Case Style Isocom
Output Triac Output Triac Triac
Approvals RoHS Compliant
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Tube DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3050ASXUMA1DKR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 336-4680-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details