Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers Triac Driver Output Optocoupler, 6-Pin DIP 250V Random Phase Product overview: MOC3011SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3011SM can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers SO-6 NON-ZERO TRIAC
Optocoupler; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:10mA; No. of Channels:1Channels RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3011SM-ND | 904-MOC3011SM | MOC3011SM | 34C1328 |
| Product Name | Triac, SCR Output Optoisolators | 250V DIP Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler; Optocoupler Case Style Onsemi |
| Output | Triac | PhotoTriac | ||
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Tube | DIP |