Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078656-MOC3031SDM
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.25V
Voltage - Off State: 250V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 400μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 15mA
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Triac Output Optocoupler With Zero CRSVR, 1-Element, 7500V Isolation
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optocoupler Triac AC-OUT 1-CH 250VDRM 6-Pin PDIP SMD White Bulk Product overview: MOC3031SDM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3031SDM can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1078656-MOC3031SDM | MOC3031SDM | MOC3031SDM-ND | 904-MOC3031SDM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3031SDM | Triac, SCR Output Optoisolators | SMD Signal Isolator and Optocoupler | |
| Output | Triac | Triac | ||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Rail/Tube | |
| Forward Current | 60 milliamps |