OPTOISO 7.5KV PWR TRIAC 1CH 6DIP
6PIN ZERO CROSSING TRIAC OUTPUT, Product overview: MOC3042XG from Isocom Components is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3042XG can be used for catalog matching and distributor lookup.
6 Pin Zero Crossing Triac Output, Optocoupler
| DigiKey | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 58-MOC3042XG-ND | 904-MOC3042XG | 1806-MOC3042XG |
| Product Name | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Octocouplers |
| Output | Triac, Power | Triac, Power | Triac Output |
| Package Type | "6-DIP (0.400"", 10.16mm)" | ||
| Mounting Option | Through Hole | Tube |