Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1221349-MCT61S
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Turn On / Turn Off Time (Typ): 2.4μs, 2.4μs
Family Name: MCT61
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SMD
Output Voltage MAX: 30V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 50% @ 5mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): LDA201STR; MCT61SM; MCT61SMT&R;
Introduction Date: November 24, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Transistor Output Optocouplers SO-8 DUAL PH TRAN
Optocoupler; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:85V; Product Range:-; Input Current:20mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1221349-MCT61S | MCT61S-ND | MCT61S | 34C1152 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MCT61S | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler; No. Of Channels Onsemi |
| Input | DC; DC | DC | 20mA | |
| Output | Phototransistor; Transistor | Phototransistor | ||
| Mounting Option | Surface Mount | Surface Mount | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |