Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr Product overview: MOC3021SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3021SR2M can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
OPTOCOUPLER, TRIAC, 5.3KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8065979 | 8065979P | 904-MOC3021SR2M | MOC3021SR2MTR-ND | 31Y3010 | MOC3021SR2M |
| Product Name | Optocouplers | Optocouplers | 400V Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Triac, 5.3Kv, Smdip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Input | AC | AC | ||||
| Output | Phototriac | PhotoTriac | Triac | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | DIP | Reel | Surface Mount | Surface Mount DIP |