Vishay Precision Group Transistor, Photovoltaic Output Optoisolators MCT62H

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MCT62H-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT62H-ND
Transistor, Photovoltaic Output Optoisolators MCT62H-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 1806994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1806994
Optocouplers 1806994
DIP-8 CPL DUAL CTR>100% -e3

DIP-8 CPL DUAL CTR>100% -e3

Supplier's Site
Optocouplers - 1807152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1807152
Optocouplers 1807152
DIP-8 CPL DUAL CTR>100% -e3

DIP-8 CPL DUAL CTR>100% -e3

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT62H
Transistor Output Optocouplers MCT62H
Transistor Output Optocouplers Phototransistor Out Dual CTR >50%

Transistor Output Optocouplers Phototransistor Out Dual CTR >50%

Buy Now Datasheet
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay - 60AC3740 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
60AC3740
Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay 60AC3740
OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5000VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MCT62H-ND 1806994 MCT62H 60AC3740
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler, Transistor, 5000Vrms; No. Of Channels Vishay
Input DC
Output Phototransistor Phototransistor; Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole DIP
Isolation Voltage 5300 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8234BB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1640572 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details