Triac AC-OUT 1-CH 250V 6-Pin PDIP W Tube Product overview: MOC3012M from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3012M can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
60mA 250V 1.15V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
Triac & SCR Output Optocouplers DIP-6 NON-ZERO TRIAC
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:10mA; No. of Channels:1RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1841302P | 1841302 | 904-MOC3012M | MOC3012M-ND | MOC3012M | MOC3012M | 72K8894 |
| Product Name | Optocouplers | Optocouplers | 250V Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Triac & SCR Output Optocouplers | Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi |
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | DIP | Through hole | Through Hole | DIP | |||
| Output | Triac driver | Triac | |||||
| Package Type | "6-DIP (0.300"", 7.62mm)" |