onsemi Transistor, Photovoltaic Output Optoisolators MCT62

Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MCT62-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT62-ND
Transistor, Photovoltaic Output Optoisolators MCT62-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optocouplers - 6711416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6711416
Optocouplers 6711416
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Supplier's Site
Optocouplers - 6711416P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6711416P
Optocouplers 6711416P
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Supplier's Site
Optocouplers - 1784829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1784829
Optocouplers 1784829
Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Optocoupl DC-IN 2-CH Trans DC-OUT 8-PDIP

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT62
Transistor Output Optocouplers MCT62
Transistor Output Optocouplers DIP-8 DUAL PH TRANS

Transistor Output Optocouplers DIP-8 DUAL PH TRANS

Buy Now Datasheet
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi - 58K9401 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi
58K9401
Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi 58K9401
OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5300VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi - 61M7693 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi
61M7693
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi 61M7693
Transistor Output Optocoupler, 2, 5 kV, 100 %, 60 mA, DIP, 8 RoHS Compliant: Yes

Transistor Output Optocoupler, 2, 5 kV, 100 %, 60 mA, DIP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MCT62-ND 6711416 6711416P MCT62 58K9401 61M7693
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Optocouplers Transistor Output Optocouplers Optocoupler, Phototransistor, 5300Vrms; No. Of Channels Onsemi Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant Onsemi
Input DC DC DC
Output Phototransistor Phototransistor; Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through hole PDIP DIP
Isolation Voltage 5000 volts 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8231AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 1025555 - RS Components, Ltd.
Specs
Output Scr
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details