Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Transistor Output Optocouplers Dual Phototransistor
Transistor Output Optocoupler, 2, 5.3 kV, 20 %, 3 A, DIP, 8 RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MCT6VS-ND | 1806993 | MCT6 | 45Y5945 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Transistor Output Optocouplers | Transistor Output Optocoupler, 2, 5.3 Kv, 20 %, 3 A, Dip, 8 Rohs Compliant Vishay |
| Input | DC | DC | ||
| Output | Phototransistor | Phototransistor; Phototransistor | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | Through hole |