onsemi Special Purpose Isolators MID400S

Description
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Isolators - MID400S-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
MID400S-ND
Special Purpose Isolators MID400S-ND
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD

Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD

Buy Now Datasheet
Newest Parts - MID400S - 1223473-MID400S - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MID400S
1223473-MID400S
Newest Parts - MID400S 1223473-MID400S
Manufacturer: ON Semiconductor Win Source Part Number: 1223473-MID400S Packaging: Tube Type: AC Line Monitor Mounting Style: SMD Approvals: UR Input Type: AC, DC Current - Output / Channel: 20mA Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms Alternative Parts (Cross-Reference): MID400SV; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 7V Voltage - Forward (Vf): 1.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1223473-MID400S
Packaging: Tube
Type: AC Line Monitor
Mounting Style: SMD
Approvals: UR
Input Type: AC, DC
Current - Output / Channel: 20mA
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 1ms, 1ms
Alternative Parts (Cross-Reference): MID400SV;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 7V
Voltage - Forward (Vf): 1.5V

Buy Now
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi - 58K1853 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
58K1853
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi 58K1853
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:7V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:2.5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:7V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Output Optocouplers
MID400S
Logic Output Optocouplers MID400S
Logic Output Optocouplers 8-Pin Optocoupler Logic aC Line

Logic Output Optocouplers 8-Pin Optocoupler Logic aC Line

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MID400S-ND 1223473-MID400S 58K1853 MID400S
Product Name Special Purpose Isolators Newest Parts - MID400S Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi Logic Output Optocouplers
Input AC; DC AC; DC; AC, DC
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1ED020I12FAXUMA2-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - 863-SI8234AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details