Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078587-MOC211VM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 7.5μs, 5.7μs
Rise and Fall Time: 3.2μs, 4.7μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Transistor Output Optocouplers 8-Pin Optocoupler Phototransistor
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC211VM-ND | 1078587-MOC211VM | MOC211VM | 84H6422 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - MOC211VM | Transistor Output Optocouplers | Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi |
| Input | DC | DC; DC | ||
| Output | Phototransistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | Surface Mount; 8-SO Tall | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts |