onsemi Transistor, Photovoltaic Output Optoisolators MOC256R2M

Description
Optoisolator Output Channel
Request a Quote Datasheet
Description
Optoisolator Output Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 488-MOC256R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-MOC256R2MTR-ND
Transistor, Photovoltaic Output Optoisolators 488-MOC256R2MTR-ND
Optoisolator Output Channel

Optoisolator Output Channel

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-MOC256R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-MOC256R2MCT-ND
Transistor, Photovoltaic Output Optoisolators 488-MOC256R2MCT-ND
OPTOISO 2.5KV TRANS W/BASE 8SOIC

OPTOISO 2.5KV TRANS W/BASE 8SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-MOC256R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-MOC256R2MDKR-ND
Transistor, Photovoltaic Output Optoisolators 488-MOC256R2MDKR-ND
OPTOISO 2.5KV TRANS W/BASE 8SOIC

OPTOISO 2.5KV TRANS W/BASE 8SOIC

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC256R2M - 1078614-MOC256R2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC256R2M
1078614-MOC256R2M
Optoisolators - Transistor, Photovoltaic Output - MOC256R2M 1078614-MOC256R2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078614-MOC256R2M Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 1 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 20% @ 10mA Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078614-MOC256R2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.2V
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 20% @ 10mA
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC256R2M
Transistor Output Optocouplers MOC256R2M
Transistor Output Optocouplers SO-8 AC INPUT T/R

Transistor Output Optocouplers SO-8 AC INPUT T/R

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 488-MOC256R2MTR-ND 1078614-MOC256R2M MOC256R2M
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - MOC256R2M Transistor Output Optocouplers
Input AC; DC AC; DC; AC, DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Tall
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4990474 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8236BB-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details