Slide Switch SPDT Through Hole
SLIDE, 0.4VA, SPDT, On-On, PC Pin
SLIDE SWITCH, SPDT, 0.4VA, 20V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 0.4VA 20V
Slide Switches SPDT 3A ON-ON PC MT
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | EG2482-ND | 1400-500ASSP1M2RE | 16N1288 | 500ASSP1M2RE | 500ASSP1M2RE |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 20V, Th; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |