C&K Components Slide Switches 1101M2S3V3QE2

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN11017-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN11017-ND
Slide Switches CKN11017-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1101M2S3V3QE2
Slide Switches 1101M2S3V3QE2
Slide Switches SPDT ON-NONE-ON

Slide Switches SPDT ON-NONE-ON

Buy Now Datasheet
Switches - Slide Switches 1101M2S3V3QE2
SWITCH SLIDE SPDT 6A 120V

SWITCH SLIDE SPDT 6A 120V

Supplier's Site
Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components - 36AH0877 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components
36AH0877
Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components 36AH0877
SLIDE SWITCH, SPDT, 6A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 6A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN11017-ND 1101M2S3V3QE2 1101M2S3V3QE2 36AH0877
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2300-MSN24ASG13 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 429509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Actuator Material Plastic
View Details
Slide Switches - 4-1825010-1 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Surface Mount Technology; SMT, Gull Wing
Agency Approvals UL Listed
View Details