Grayhill, Inc. Slide Switches 48ASSP3S1M2RBT

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - GH7681-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
GH7681-ND
Slide Switches GH7681-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
48ASSP3S1M2RBT
Switches - Slide Switches 48ASSP3S1M2RBT
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill - 14M7466 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill
14M7466
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill 14M7466
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Product Range:48A Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-Off-On; Product Range:48A Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
48ASSP3S1M2RBT
Slide Switches 48ASSP3S1M2RBT
Slide Switches Slide Switch SPDT ON-OFF-ON

Slide Switches Slide Switch SPDT ON-OFF-ON

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number GH7681-ND 48ASSP3S1M2RBT 14M7466 48ASSP3S1M2RBT
Product Name Slide Switches Switches - Slide Switches Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 1825280-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.1000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 2300-MS23BNW03/UC - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers