EAO Switch Corporation Slide Switches 09.03201.02

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1948-1086-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1948-1086-ND
Slide Switches 1948-1086-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Slide Switches - 09.03201.02
849217-09.03201.02
Slide Switches - 09.03201.02 849217-09.03201.02
Manufacturer: EAO Win Source Part Number: 849217-09.03201.02 Series: * Features: Slide Switch Package: Bulk Family Name: 09.03201 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: 09.03201.02-ND, 1948-1086

Manufacturer: EAO
Win Source Part Number: 849217-09.03201.02
Series: *
Features: Slide Switch
Package: Bulk
Family Name: 09.03201
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: 09.03201.02-ND, 1948-1086

Buy Now Datasheet
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao - 52F516 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao
52F516
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao 52F516
SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE; Contact Configuration:SPDT-C O; Switch Operation:On; Switch Mounting:Through Hole; Product Range:1K2 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE; Contact Configuration:SPDT-CO; Switch Operation:On; Switch Mounting:Through Hole; Product Range:1K2 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
09.03201.02
Slide Switches 09.03201.02
Slide Switches 1K2 ACT GOLD STRT MNT RED

Slide Switches 1K2 ACT GOLD STRT MNT RED

Buy Now
Switches - Slide Switches 09.03201.02
SWITCH SLIDE SPDT 0.5A 24V

SWITCH SLIDE SPDT 0.5A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1948-1086-ND 849217-09.03201.02 52F516 09.03201.02 09.03201.02
Product Name Slide Switches Slide Switches - 09.03201.02 Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao Slide Switches Switches - Slide Switches
Actuator Type Flush Handle Flush Handle
Terminal Type Straight PC Pins Through Hole
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Miniature Slide for High Frequency - FS22AAP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers
Slide Switches - MMS12 - VAST STOCK CO., LIMITED
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details