SLIDE, 0.4VA, SPDT, On-On, PC Pin
Slide Switch SPDT Through Hole, Right Angle, Vertical
Slide Switches 2A 240VAC On-None-On SPDT
SWITCH SLIDE SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SSP1S3M7REA | EG5426-ND | 500SSP1S3M7REA | 500SSP1S3M7REA |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |