E-Switch, Inc. Slide Switches 500SSP1S2M6QEA

Description
SLIDE, 5A, SPDT, On-On, PC Pin
Request a Quote Datasheet
Description
SLIDE, 5A, SPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500SSP1S2M6QEA
SLIDE, 5A, SPDT, On-On, PC Pin

SLIDE, 5A, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Slide Switches - EG5814-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG5814-ND
Slide Switches EG5814-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
500SSP1S2M6QEA
Switches - Slide Switches 500SSP1S2M6QEA
SWITCH SLIDE SPDT 5A 120V

SWITCH SLIDE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
500SSP1S2M6QEA
Slide Switches 500SSP1S2M6QEA
Slide Switches R/A SLIDE SWITCH

Slide Switches R/A SLIDE SWITCH

Buy Now Datasheet
Switch, Slide, Spdt, 5A, 120Vac, R/a; Contact Configuration E-Switch - 16N1343 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 5A, 120Vac, R/a; Contact Configuration E-Switch
16N1343
Switch, Slide, Spdt, 5A, 120Vac, R/a; Contact Configuration E-Switch 16N1343
SWITCH, SLIDE, SPDT, 5A, 120VAC, R/A; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 5A, 120VAC, R/A; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:-; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500SSP1S2M6QEA EG5814-ND 500SSP1S2M6QEA 500SSP1S2M6QEA 16N1343
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches Switch, Slide, Spdt, 5A, 120Vac, R/a; Contact Configuration E-Switch
Terminal Type Straight PC Pins Straight PC Pins Panel Mount
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Current Rating 5 amps 5 amps 5 amps 5 amps
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MS22AFW01/CUL - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347306P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details