SLIDE, 5A, SPDT, On-On, Solder
Slide Switch SPDT Panel Mount
SLIDE SWITCH, SPDT, 5A, 120VAC, 28VDC; Contact Configuration:SPDT; Switch Operation:On-None-On
SWITCH SLIDE SPDT 5A 120V
Slide Switches SPDT ON-ON SLDR MNT
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SSP1S1M1QEB | EG2476-ND | 16N1327 | 500SSP1S1M1QEB | 500SSP1S1M1QEB |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Spdt, 5A, 120Vac, 28Vdc; Contact Configuration E-Switch | Switches - Slide Switches | Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | Panel Mount | Solder Terminals | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps | |
| Features | Illuminated Switch |