Slide Switch DPDT Through Hole
2 position DPDT PCB mount slide switch
Slide Switches DP ON-NONE-ON PTH AG
SWITCH SLIDE DPDT 6A 120V
SLIDE SWITCH, DPDT, 6A, 250VAC, THT; Contact Configuration:DPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes
Slide Switch, 1000 Series, DPDT, Vertical, Through Hole, 6 A, 250 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5003-ND | 1617356 | 1201M2S3CQE2 | 1201M2S3CQE2 | 36AH1015 | 59M4467 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 6A, 250Vac, Tht; Contact Configuration C&k Components | Slide Switch, 1000 Series, Dpdt, Vertical, Through Hole, 6 A, 250 V Rohs Compliant C&k Components |
| Terminal Type | Straight PC Pins | Through hole | Through Hole | |||
| Features | Illuminated Switch | |||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Double pole double throw (dpdt) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |