C&K Components Slide Switches 1101M1S3ZBE2

Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Slide Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN5059-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN5059-ND
Slide Switches CKN5059-ND
Slide Switch SPDT Panel Mount

Slide Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1101M1S3ZBE2
Slide Switches 1101M1S3ZBE2
Slide Switches SPDT ON-NONE-ON

Slide Switches SPDT ON-NONE-ON

Buy Now Datasheet
Switches - Slide Switches 1101M1S3ZBE2
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Slide Switch, Spdt, 0.4Va, 20V, Panel; Contact Configuration C&k Components - 36AH0828 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.4Va, 20V, Panel; Contact Configuration C&k Components
36AH0828
Slide Switch, Spdt, 0.4Va, 20V, Panel; Contact Configuration C&k Components 36AH0828
SLIDE SWITCH, SPDT, 0.4VA, 20V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:1000 Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.4VA, 20V, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:1000 Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN5059-ND 1101M1S3ZBE2 1101M1S3ZBE2 36AH0828
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 0.4Va, 20V, Panel; Contact Configuration C&k Components
Terminal Type Solder Terminals Solder Terminals Panel Mount
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS22ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825257-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
3 suppliers