46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole
R Series, DPDT, Locking
. 46200 Series are 2 Position, 1 Pole, 2 Pole
Slide Switch DPDT Panel Mount
Slide Switches SLIDE SW DPDT PANEL
SWITCH SLIDE DPDT 3A 125V
SWITCH, SLIDE, DPDT, 3A, 125V, PANEL; Contact Configuration:DPDT; Switch Operation:-; Switch Mounting:-; Product Range:46200R Series; Contact Current Max:3A; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes
| Conxall Corporation | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 46206LRX | SC2887-ND | 46206LRX | 46206LRX | 89K7663 |
| Product Name | 46200 Series Slide Switches, 2 Position, 1 Pol... | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Dpdt, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall |
| Features | Locking Switch | ||||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Solder Terminals | Solder Terminals | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |