E-Switch, Inc. Slide Switches 500RSP3S1M6RE

Description
SLIDE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67
Request a Quote Datasheet
Description
SLIDE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500RSP3S1M6RE
SLIDE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67

SLIDE, 0.4VA, SPDT, On-Off-On, PC Pin, IP67

Supplier's Site Datasheet
Slide Switches - 500RSP3S1M6RE-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
500RSP3S1M6RE-ND
Slide Switches 500RSP3S1M6RE-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Slide Switch, Spdt, 0.4Va, 20V, Th; Contact Configuration E-Switch - 76T8524 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 0.4Va, 20V, Th; Contact Configuration E-Switch
76T8524
Slide Switch, Spdt, 0.4Va, 20V, Th; Contact Configuration E-Switch 76T8524
SLIDE SWITCH, SPDT, 0.4VA, 20V, TH; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:500R Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 0.4VA, 20V, TH; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:500R Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
500RSP3S1M6RE
Slide Switches 500RSP3S1M6RE
Slide Switches Slide Switch SPDT 0.4VA PCB R/A

Slide Switches Slide Switch SPDT 0.4VA PCB R/A

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
500RSP3S1M6RE
Switches - Slide Switches 500RSP3S1M6RE
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500RSP3S1M6RE 500RSP3S1M6RE-ND 76T8524 500RSP3S1M6RE 500RSP3S1M6RE
Product Name Slide Switches Slide Switches Slide Switch, Spdt, 0.4Va, 20V, Th; Contact Configuration E-Switch Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Features Dustproof; Weather Resistant or Waterproof Illuminated Switch
Maintained Switch Function Maintained; Three Position (No Center-OFF) Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347268P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - MSS2250RG-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details