EAO Switch Corporation Slide Switches 09.10290.01

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1948-1089-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1948-1089-ND
Slide Switches 1948-1089-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
09.10290.01
Slide Switches 09.10290.01
Slide Switches 1K2 BLK ACT GOLD RIGHT ANGL MNT

Slide Switches 1K2 BLK ACT GOLD RIGHT ANGL MNT

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
09.10290.01
Switches - Slide Switches 09.10290.01
SWITCH SLIDE SPDT 0.5A 24V

SWITCH SLIDE SPDT 0.5A 24V

Supplier's Site
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao - 52F519 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao
52F519
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao 52F519
SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE; Contact Configuration:SPDT-C O; Switch Operation:On; Switch Mounting:-; Product Range:1K2 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE; Contact Configuration:SPDT-CO; Switch Operation:On; Switch Mounting:-; Product Range:1K2 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1948-1089-ND 09.10290.01 09.10290.01 52F519
Product Name Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao
Terminal Type Straight PC Pins
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS13ASG40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details