Switchcraft, Inc. 46200 Series Slide Switches, 2 Position, 1 Pol... 46202LRX

Description
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST, Locking . 46200 Series are 2 Position, 1 Pole, 2 Pole
Request a Quote Datasheet
Description
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST, Locking . 46200 Series are 2 Position, 1 Pole, 2 Pole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
46200 Series Slide Switches, 2 Position, 1 Pol... - 46202LRX - Conxall Corporation
Villa Park, IL, USA
46200 Series Slide Switches, 2 Position, 1 Pol...
46202LRX
46200 Series Slide Switches, 2 Position, 1 Pol... 46202LRX
46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole R Series, SPST, Locking . 46200 Series are 2 Position, 1 Pole, 2 Pole

46200 Series Slide Switches, 2 Position, 1 Pole, 2 Pole
R Series, SPST, Locking
. 46200 Series are 2 Position, 1 Pole, 2 Pole

Supplier's Site
Slide Switches - SC1569-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
SC1569-ND
Slide Switches SC1569-ND
Slide Switch SPST Panel Mount

Slide Switch SPST Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
46202LRX
Slide Switches 46202LRX
Slide Switches SPST LOCKING SLD SW

Slide Switches SPST LOCKING SLD SW

Buy Now Datasheet
Switch, Slide, Spst, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall - 89K7662 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spst, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall
89K7662
Switch, Slide, Spst, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall 89K7662
SWITCH, SLIDE, SPST, 3A, 125V, PANEL; Contact Configuration:SPST; Switch Operation:-; Switch Mounting:-; Product Range:46200R Series; Contact Current Max:3A; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes

SWITCH, SLIDE, SPST, 3A, 125V, PANEL; Contact Configuration:SPST; Switch Operation:-; Switch Mounting:-; Product Range:46200R Series; Contact Current Max:3A; Contact Voltage AC Max:125V; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
46202LRX
Switches - Slide Switches 46202LRX
SWITCH SLIDE SPST 3A 125V

SWITCH SLIDE SPST 3A 125V

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 46202LRX SC1569-ND 46202LRX 89K7662 46202LRX
Product Name 46200 Series Slide Switches, 2 Position, 1 Pol... Slide Switches Slide Switches Switch, Slide, Spst, 3A, 125V, Panel; Contact Configuration Switchcraft/conxall Switches - Slide Switches
Features Locking Switch
Terminal Type Solder Terminals Solder Terminals
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
Maintained Switch Function Maintained; ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 2300-MSN22BSW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347261P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details