Slide Switch DPDT Surface Mount, Right Angle
SWITCH SLIDE DPDT 0.4VA 20V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Slide Switches | Slide Switches |
| Product Number | 1-1825011-7-ND | 1-1825011-7 |
| Product Name | Slide Switches | Switches - Slide Switches |
| Terminal Type | J Lead | |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Mechanical Life | 15000 (#) |