Grayhill, Inc. Slide Switches 48ASSP1S1M2RBT

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 48ASSP1S1M2RBT-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
48ASSP1S1M2RBT-ND
Slide Switches 48ASSP1S1M2RBT-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill - 04M2921 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill
04M2921
Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill 04M2921
SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Product Range:48A Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 20V, THROUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Product Range:48A Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
48ASSP1S1M2RBT
Slide Switches 48ASSP1S1M2RBT
Slide Switches Slide Switch, SPDT, ON-NOE-ON, PC mount, RoHS Compliant

Slide Switches Slide Switch, SPDT, ON-NOE-ON, PC mount, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
48ASSP1S1M2RBT
Switches - Slide Switches 48ASSP1S1M2RBT
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 48ASSP1S1M2RBT-ND 04M2921 48ASSP1S1M2RBT 48ASSP1S1M2RBT
Product Name Slide Switches Switch, Slide, Spdt, 20V, Through Hole; Contact Configuration Grayhill Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details