E-Switch, Inc. Slide Switches 500SSP1S1M1QEA

Description
SLIDE, 5A, SPDT, On-On, Solder
Request a Quote Datasheet
Description
SLIDE, 5A, SPDT, On-On, Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500SSP1S1M1QEA
SLIDE, 5A, SPDT, On-On, Solder

SLIDE, 5A, SPDT, On-On, Solder

Supplier's Site Datasheet
Slide Switches - EG2473-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG2473-ND
Slide Switches EG2473-ND
Slide Switch SPDT Panel Mount

Slide Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Slide Switches 500SSP1S1M1QEA
SWITCH SLIDE SPDT 5A 120V

SWITCH SLIDE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
500SSP1S1M1QEA
Slide Switches 500SSP1S1M1QEA
Slide Switches 5A 120VAC or 28VDC On-None-On SPDT

Slide Switches 5A 120VAC or 28VDC On-None-On SPDT

Buy Now Datasheet
Slide Switch, Spdt, 5A, 120Vac, Panel; Contact Configuration E-Switch - 16N1326 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 5A, 120Vac, Panel; Contact Configuration E-Switch
16N1326
Slide Switch, Spdt, 5A, 120Vac, Panel; Contact Configuration E-Switch 16N1326
SLIDE SWITCH, SPDT, 5A, 120VAC, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Panel Mount; Product Range:500 Series; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 5A, 120VAC, PANEL; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Panel Mount; Product Range:500 Series; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500SSP1S1M1QEA EG2473-ND 500SSP1S1M1QEA 500SSP1S1M1QEA 16N1326
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switches Slide Switch, Spdt, 5A, 120Vac, Panel; Contact Configuration E-Switch
Terminal Type Solder Terminals Solder Terminals Solder Terminals Panel Mount
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Current Rating 5 amps 5 amps 5 amps 5 amps
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 2300-MS23BNW03/UC - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
3 suppliers