SLIDE, 0.4VA, SPDT, On-On, PC Pin
Slide Switch SPDT Through Hole, Right Angle
SWITCH SLIDE SPDT 0.4VA 20V
Slide Switches SPDT ON-ON PC MNT
SLIDE SWITCH, SPDT, 0.4VA, 20V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SSP1S1M6REA | EG2477-ND | 500SSP1S1M6REA | 500SSP1S1M6REA | 16N1336 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 0.4Va, 20V, Th; Contact Configuration E-Switch |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |