Slide Switch SPDT Through Hole, Right Angle
SWITCH SLIDE SPDT 6A 120V
Slide Switches SP ON-NO R/A AG
SLIDE SWITCH, SPDT, 6A, 250VAC, THT; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5006-ND | 1558923 | 1101M2S3AQE2 | 1101M2S3AQE2 | 36AH0857 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switch, Spdt, 6A, 250Vac, Tht; Contact Configuration C&k Components |
| Terminal Type | Straight PC Pins | Right angle pc pin | Through Hole | ||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |