Slide Switch SPDT Panel Mount
SWITCH SLIDE SPDT 6A 120V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN11011-ND | 36AH0966 | 1108M1S3ZQE2 | 1108M1S3ZQE2 |
| Product Name | Slide Switches | Slide C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Momentary Switch Function | Momentary; Normally Open (NO) | Normally Open (NO); Other Momentary Contact; On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |