C&K Components Slide Switches 1101M2S4AQE2

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - CKN5050-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
CKN5050-ND
Slide Switches CKN5050-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
1101M2S4AQE2
Slide Switches 1101M2S4AQE2
Slide Switches SPDT R/A PC MOUNT

Slide Switches SPDT R/A PC MOUNT

Buy Now Datasheet
Switches - Slide Switches 1101M2S4AQE2
SWITCH SLIDE SPDT 6A 120V

SWITCH SLIDE SPDT 6A 120V

Supplier's Site
Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components - 36AH0886 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components
36AH0886
Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components 36AH0886
SLIDE SWITCH, SPDT, 6A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 6A, 120VAC, THT; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:1000 Series; Contact Current Max:6A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site
Slide Switch, Spdt, Right Angle, Through Hole, 6 A, 120 V Rohs Compliant C&k Components - 79X5940 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, Right Angle, Through Hole, 6 A, 120 V Rohs Compliant C&k Components
79X5940
Slide Switch, Spdt, Right Angle, Through Hole, 6 A, 120 V Rohs Compliant C&k Components 79X5940
Slide Switch, SPDT, Right Angle, Through Hole, 6 A, 120 V RoHS Compliant: Yes

Slide Switch, SPDT, Right Angle, Through Hole, 6 A, 120 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number CKN5050-ND 1101M2S4AQE2 1101M2S4AQE2 36AH0886 79X5940
Product Name Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Spdt, 6A, 120Vac, Tht; Contact Configuration C&k Components Slide Switch, Spdt, Right Angle, Through Hole, 6 A, 120 V Rohs Compliant C&k Components
Terminal Type Straight PC Pins Through Hole
Features Illuminated Switch
Operating Temp -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 4-1825010-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details