Win Source Part Number: 1038939-500ASSP1M6QE
Category: Switches>Slide Switches
Series: 500A
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 54
Circuit: SPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 3.10mm
Switch Travel: 3.05mm
Electrical Life: 30,000 Cycles
Mechanical Life: 30,000 Cycles
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): GH36P010001; 500SSP1S1M7QEA; 500SSP1S1M6QEA; 500SSP3S1M2QEA; 25336NA; 25436NAH500ASSP-1M6Q
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: E-Switch
Other Names: EG2483,T551101
Base Product Number: 500ASSP1
Slide Switch SPDT Through Hole, Right Angle
SLIDE, 3A, SPDT, On-On, PC Pin
SWITCH SLIDE SPDT 3A 120V
Slide Switches SPDT 3A ON-ON R/A
SWITCH SLIDE SPDT 3A 120V
SLIDE SWITCH, SPDT, 3A, 120VAC, 28VDC; Contact Configuration:SPDT; Switch Operation:On-None-On
| Win Source Electronics | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1038939-500ASSP1M6QE | EG2483-ND | 1400-500ASSP1M6QE | 500ASSP1M6QE | 500ASSP1M6QE | 500ASSP1M6QE | 16N1289 |
| Product Name | Switches - Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches | Slide Switches | Slide Switch, Spdt, 3A, 120Vac, 28Vdc; Contact Configuration E-Switch |
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | Panel Mount | |||
| Features | Illuminated Switch | ||||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |