Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 6A 120V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1101M2S3WGE2-ND | 1101M2S3WGE2 | 36AH0882 | 1101M2S3WGE2 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide C&k Components | Slide Switches |
| Terminal Type | Wire Wrap | Wire Leads | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |