TE Connectivity Slide Switches 1825200-2

Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Four Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Terminals Connected : 1-3, 6-8 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Four Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Terminals Connected : 1-3, 6-8 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825200-2 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825200-2
Slide Switches 1825200-2
Body Features Actuator Color : Black Actuator Material : Nylon Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Four Throw Number of Actuators : Single Number of Positions : 4 Operating Function : On On On Terminals Connected : 1-3, 6-8 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Nylon
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Four Throw
  • Number of Actuators : Single
  • Number of Positions : 4
  • Operating Function : On On On
  • Terminals Connected : 1-3, 6-8

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 10.4 MM  [.41 INCH ]
  • Product Length : 24 MM  [.945 INCH ]
  • Product Width : 9.35 MM  [.368 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Buy Now
Slide Switches - 1825200-2-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1825200-2-ND
Slide Switches 1825200-2-ND
Slide Switch DP4T Through Hole

Slide Switch DP4T Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825200-2
Switches - Slide Switches 1825200-2
SWITCH SLIDE DP4T 0.4VA 20V

SWITCH SLIDE DP4T 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825200-2 1825200-2-ND 1825200-2
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825261-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps
View Details
3 suppliers
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Pole & Throw Specifications DP6T
Current Rating 0.3000 amps
View Details
Slide Switches - 450-1591-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers
Slide Switches - 4-1825010-1 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Surface Mount Technology; SMT, Gull Wing
Agency Approvals UL Listed
View Details