Slide Switch SPDT Panel Mount
SWITCH SLIDE SPDT 0.4VA 20V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 108-1101M1S4ZBE2-ND | 36AH0836 | 1101M1S4ZBE2 | 1101M1S4ZBE2 |
| Product Name | Slide Switches | Slide C&k Components | Slide Switches | Switches - Slide Switches |
| Terminal Type | Solder Terminals | Solder Terminals | ||
| Features | Illuminated Switch | |||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |