SLIDE, 0.4VA, DPDT, On-On, PC Pin
Slide Switch DPDT Through Hole, Right Angle, Vertical
SLIDE SWITCH, DPDT, 0.4VA, 20V, TH; Contact Configuration:DPDT; Switch Operation:On-None-On
Slide Switches 2A 240VAC On-None-On DPDT
SWITCH SLIDE DPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SDP1S3M7REA | 500SDP1S3M7REA-ND | 16N1316 | 500SDP1S3M7REA | 500SDP1S3M7REA |
| Product Name | Slide Switches | Slide Switches | Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 185 F (-30 to 85 C) | -22 to 185 F (-30 to 85 C) |