EAO Switch Corporation Slide Switches 09.10201.02

Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1948-1088-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
1948-1088-ND
Slide Switches 1948-1088-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
09.10201.02
Slide Switches 09.10201.02
Slide Switches 1K2 ACT GOLD RIGHT ANGL MNT RED

Slide Switches 1K2 ACT GOLD RIGHT ANGL MNT RED

Buy Now Datasheet
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao - 52F517 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao
52F517
Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao 52F517
SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1K2 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT-CO, 500mA, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-On; Switch Mounting:Through Hole; Product Range:1K2 Series; Contact Current Max:500mA; Contact Voltage AC Max:-; Contact Voltage DC Max:24V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
09.10201.02
Switches - Slide Switches 09.10201.02
SWITCH SLIDE SPDT 0.5A 24V

SWITCH SLIDE SPDT 0.5A 24V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1948-1088-ND 09.10201.02 52F517 09.10201.02
Product Name Slide Switches Slide Switches Switch, Slide, Spdt-Co, 500Ma, Though Hole; Contact Configuration Eao Switches - Slide Switches
Actuator Type Flush Handle Flush Handle
Terminal Type Straight PC Pins Through Hole
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 8633557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Tab
Pole & Throw Specifications Single Pole, Single Throw (SPST); Spst-2nc
View Details
Ultra-Miniature Slide - SS12SBP4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
6 suppliers
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details