Slide Switch SPDT Panel Mount
MINIATURE SLIDE SWITCH ROHS COMPLIANT: YES
SWITCH SLIDE SPDT 6A 120V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1558176 | 108-1101M1S3ZQE3-ND | 1101M1S3ZQE3 | 36AH0832 | 1101M1S3ZQE3 |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Miniature Slide Switch Rohs Compliant C&k Components | Switches - Slide Switches |
| Terminal Type | Solder lug | Solder Terminals | Solder Terminals | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Actuator Material | Plastic | Plastic | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) |