E-Switch, Inc. Slide Switches 500SSP1S2M7REA

Description
Slide Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole, Right Angle, Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - EG5817-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
EG5817-ND
Slide Switches EG5817-ND
Slide Switch SPDT Through Hole, Right Angle, Vertical

Slide Switch SPDT Through Hole, Right Angle, Vertical

Buy Now Datasheet
Switches - Slide Switches - 1376285-500SSP1S2M7REA - Win Source Electronics
Laguna Hills, CA, United States
Switches - Slide Switches
1376285-500SSP1S2M7REA
Switches - Slide Switches 1376285-500SSP1S2M7REA
Win Source Part Number: 1376285-500SSP1S2M7R EA Category: Switches - Slide Switches Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: E-Switch Series: 500 Package: Bulk Product Status: Active Features: Epoxy Sealed Terminals Base Product Number: 500SSP1 Mounting Type: Through Hole, Right Angle, Vertical HTSUS: 8536.50.9050 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.4VA (AC/DC) Contact Finish: Gold Contact Material: Copper Alloy Circuit: SPDT Switch Function: On-On Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Actuator Type: Standard Termination Style: PC Pin Mechanical Life: 30,000 Cycles Electrical Life: 30,000 Cycles Actuator Material: Polyamide (PA), Nylon Switch Travel: 2.16mm Actuator Length: 6.88mm Contact Timing: Not Specified

Win Source Part Number: 1376285-500SSP1S2M7REA
Category: Switches - Slide Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: 500
Package: Bulk
Product Status: Active
Features: Epoxy Sealed Terminals
Base Product Number: 500SSP1
Mounting Type: Through Hole, Right Angle, Vertical
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.4VA (AC/DC)
Contact Finish: Gold
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 30,000 Cycles
Electrical Life: 30,000 Cycles
Actuator Material: Polyamide (PA), Nylon
Switch Travel: 2.16mm
Actuator Length: 6.88mm
Contact Timing: Not Specified

Buy Now Datasheet
Slide Switches 1400-500SSP1S2M7REA
SLIDE, 0.4VA, SPDT, On-On, PC Pin

SLIDE, 0.4VA, SPDT, On-On, PC Pin

Supplier's Site Datasheet
Switches - Slide Switches 500SSP1S2M7REA
SWITCH SLIDE SPDT 0.4VA 20V

SWITCH SLIDE SPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Slide Switches
500SSP1S2M7REA
Slide Switches 500SSP1S2M7REA
Slide Switches 2A 240VAC On-None-On SPDT

Slide Switches 2A 240VAC On-None-On SPDT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number EG5817-ND 1376285-500SSP1S2M7REA 1400-500SSP1S2M7REA 500SSP1S2M7REA 500SSP1S2M7REA
Product Name Slide Switches Switches - Slide Switches Slide Switches Switches - Slide Switches Slide Switches
Terminal Type Straight PC Pins Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347309P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Subminiature Slide - AS11BV - NKK Switches
Specs
Actuator Type Flush Handle
Terminal Type PC Pin
Current Rating 0.4000 amps
View Details
4 suppliers