E-Switch, Inc. Slide Switches 500RDP3S1M6RE

Description
SLIDE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67
Request a Quote Datasheet
Description
SLIDE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500RDP3S1M6RE
SLIDE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67

SLIDE, 0.4VA, DPDT, On-Off-On, PC Pin, IP67

Supplier's Site Datasheet
Slide Switches - 500RDP3S1M6RE-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
500RDP3S1M6RE-ND
Slide Switches 500RDP3S1M6RE-ND
Slide Switch DPDT Through Hole, Right Angle

Slide Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
500RDP3S1M6RE
Slide Switches 500RDP3S1M6RE
Slide Switches Slide Switch DPDT 0.4VA PCB R/A

Slide Switches Slide Switch DPDT 0.4VA PCB R/A

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
500RDP3S1M6RE
Switches - Slide Switches 500RDP3S1M6RE
SWITCH SLIDE DPDT 0.4VA 20V

SWITCH SLIDE DPDT 0.4VA 20V

Supplier's Site
Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch - 76T8522 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch
76T8522
Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch 76T8522
SLIDE SWITCH, DPDT, 0.4VA, 20V, TH; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:500R Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

SLIDE SWITCH, DPDT, 0.4VA, 20V, TH; Contact Configuration:DPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:500R Series; Contact Current Max:-; Contact Voltage AC Max:20V; Contact Voltage DC Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500RDP3S1M6RE 500RDP3S1M6RE-ND 500RDP3S1M6RE 500RDP3S1M6RE 76T8522
Product Name Slide Switches Slide Switches Slide Switches Switches - Slide Switches Slide Switch, Dpdt, 0.4Va, 20V, Th; Contact Configuration E-Switch
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Features Dustproof; Weather Resistant or Waterproof Illuminated Switch
Maintained Switch Function Maintained; Three Position (No Center-OFF) Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Operating Temp -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On-On
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Subminiature Slide - AS22CH - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers