Grayhill, Inc. Slide Switches 48BFSP1M2QT

Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet
Description
Slide Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - GH7810-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
GH7810-ND
Slide Switches GH7810-ND
Slide Switch SPDT Through Hole

Slide Switch SPDT Through Hole

Buy Now Datasheet
Switch, Slide, Spdt, 3A, 250V, Though Hole; Contact Configuration Grayhill - 04M2935 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Spdt, 3A, 250V, Though Hole; Contact Configuration Grayhill
04M2935
Switch, Slide, Spdt, 3A, 250V, Though Hole; Contact Configuration Grayhill 04M2935
SWITCH, SLIDE, SPDT, 3A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On ; Switch Mounting:-; Product Range:48B Series; Contact Current Max:3A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SWITCH, SLIDE, SPDT, 3A, 250V, THOUGH HOLE; Contact Configuration:SPDT; Switch Operation:On-None-On; Switch Mounting:-; Product Range:48B Series; Contact Current Max:3A; Contact Voltage AC Max:250V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
48BFSP1M2QT
Slide Switches 48BFSP1M2QT
Slide Switches Slide Switch, Sub-Miniature, SPDT, ON-NONE-ON, thru-hole, RoHS Compliant

Slide Switches Slide Switch, Sub-Miniature, SPDT, ON-NONE-ON, thru-hole, RoHS Compliant

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
48BFSP1M2QT
Switches - Slide Switches 48BFSP1M2QT
SWITCH SLIDE SPDT 3A 125V

SWITCH SLIDE SPDT 3A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number GH7810-ND 04M2935 48BFSP1M2QT 48BFSP1M2QT
Product Name Slide Switches Switch, Slide, Spdt, 3A, 250V, Though Hole; Contact Configuration Grayhill Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Maintained Switch Function Maintained; ON / ON (Low / High) ON / ON (Low / High)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 7347280P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Maintained Switch Function Three Position (Center-OFF)
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2300-MS23BSG30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
2 suppliers