E-Switch, Inc. Slide Switches 500SSP3S1M6QEA

Description
SLIDE, 5A, SPDT, On-Off-On, PC Pin
Request a Quote Datasheet
Description
SLIDE, 5A, SPDT, On-Off-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches 1400-500SSP3S1M6QEA
SLIDE, 5A, SPDT, On-Off-On, PC Pin

SLIDE, 5A, SPDT, On-Off-On, PC Pin

Supplier's Site Datasheet
Slide Switches - 500SSP3S1M6QEA-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
500SSP3S1M6QEA-ND
Slide Switches 500SSP3S1M6QEA-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch - 16N1378 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch
16N1378
Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch 16N1378
SLIDE SWITCH, SPDT, 5A, 120VAC, TH; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:500 Series; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

SLIDE SWITCH, SPDT, 5A, 120VAC, TH; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:500 Series; Contact Current Max:5A; Contact Voltage AC Max:120V; Contact Voltage DC Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Slide Switches
500SSP3S1M6QEA
Slide Switches 500SSP3S1M6QEA
Slide Switches 5A 120VAC or 28VDC On-Off-On SPDT

Slide Switches 5A 120VAC or 28VDC On-Off-On SPDT

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
500SSP3S1M6QEA
Switches - Slide Switches 500SSP3S1M6QEA
SWITCH SLIDE SPDT 5A 120V

SWITCH SLIDE SPDT 5A 120V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1400-500SSP3S1M6QEA 500SSP3S1M6QEA-ND 16N1378 500SSP3S1M6QEA 500SSP3S1M6QEA
Product Name Slide Switches Slide Switches Slide Switch, Spdt, 5A, 120Vac, Th; Contact Configuration E-Switch Slide Switches Switches - Slide Switches
Terminal Type Straight PC Pins Straight PC Pins Through Hole
Maintained Switch Function Maintained; Three Position (No Center-OFF) Maintained; Three Position (Center-OFF)
Pole & Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Current Rating 5 amps 5 amps 5 amps 5 amps
Features Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347303P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MS13AFW01 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2-1437580-6 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 3 amps
View Details