Slide Switch DPDT Through Hole
Slide Switches ON None ON DPDT 6A 250VAC 28VDC
SWITCH SLIDE DPDT 6A 120V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN10170-ND | 1201M2S3V3QE2 | 1201M2S3V3QE2 |
| Product Name | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | ||
| Features | Illuminated Switch | ||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |