SLIDE, 5A, SPDT, On-On, PC Pin
Slide Switch SPDT Through Hole
Slide Switches SPDT ON-ON PC MNT
SWITCH SLIDE SPDT 5A 120V
SWITCH SLIDE SPDT 5A 120V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-500SSP1S1M2QEA | EG5812-ND | 500SSP1S1M2QEA | 500SSP1S1M2QEA | 500SSP1S1M2QEA |
| Product Name | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Switches - Slide Switches |
| Terminal Type | Straight PC Pins | Straight PC Pins | PC Pin | ||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Current Rating | 5 amps | 5 amps | 5 amps | 5 amps | |
| Features | Illuminated Switch |