Slide Switch DPDT Through Hole
Win Source Part Number: 1073639-1201M2S1CQE2
Category: Switches>Slide Switches
Series: 1000
Termination Style: PC Pin
Features: Black Actuator, Epoxy Sealed Terminals
Contact Finish: Silver
Package: Bulk
Contact Material: Copper
Actuator Material: Polyamide (PA), Nylon
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 1
Circuit: DPDT
Contact Timing: Not Specified
Switch Function: On-On
Actuator Type: Standard
Actuator Length: 1.02mm
Switch Travel: 2.16mm
Electrical Life: 40,000 Cycles
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): L202011MS02Q; 1201M2S3CQE2; 25146NAH; SS22SDP2; SS22SBH2; SS22SDH2;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC/DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Mfr: C&K
Other Names: *1201M2S1CQE2,1201M2
Base Product Number: 1201M2S1
SLIDE SWITCH, DPDT, 6A, 120VAC, THT; Contact Configuration:DPDT; Switch Operation:On-None-On
SWITCH SLIDE DPDT 6A 120V
Slide Switches ON None ON DPDT 6A 250VAC 28VDC
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | CKN5052-ND | 1073639-1201M2S1CQE2 | 36AH1005 | 1201M2S1CQE2 | 1201M2S1CQE2 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide Switch, Dpdt, 6A, 120Vac, Tht; Contact Configuration C&k Components | Switches - Slide Switches | Slide Switches |
| Terminal Type | Straight PC Pins | Through Hole | |||
| Features | Illuminated Switch | ||||
| Operating Temp | -22 to 149 F (-30 to 65 C) | -22 to 149 F (-30 to 65 C) | |||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||
| Pole & Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |